Vishay Intertechnology, Inc. Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E5001BB14

Description
Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E5001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E5001BB14
Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E5001BB14
Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RN55E5001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E5001BB14-ND
Through Hole Resistors 541-RN55E5001BB14-ND
5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5001BB14 541-RN55E5001BB14-ND
Product Name Res Metal Film 5K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details