Vishay Intertechnology, Inc. RES 500 OHM 1/8W .1% AXIAL RN55E5000BB14

Description
RES 500ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/8W .1% AXIAL - RN55E5000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/8W .1% AXIAL
RN55E5000BB14
RES 500 OHM 1/8W .1% AXIAL RN55E5000BB14
RES 500ohm 1/8W .1% AXIAL

RES 500ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55E5000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E5000BB14-ND
Through Hole Resistors 541-RN55E5000BB14-ND
500 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23C7831 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23C7831
Resistors Vishay 23C7831
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E5000BB14 541-RN55E5000BB14-ND 23C7831
Product Name RES 500 OHM 1/8W .1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details