Vishay Intertechnology, Inc. RES 4.99K OHM 1/8W .25% AXIAL RN55E4991CBSL

Description
RES 4.99Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W .25% AXIAL - RN55E4991CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W .25% AXIAL
RN55E4991CBSL
RES 4.99K OHM 1/8W .25% AXIAL RN55E4991CBSL
RES 4.99Kohm 1/8W .25% AXIAL

RES 4.99Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4991CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4991CBSL-ND
Through Hole Resistors RN55E4991CBSL-ND
4.99 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4991CBSL RN55E4991CBSL-ND
Product Name RES 4.99K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details