Vishay Intertechnology, Inc. RES 493 OHM 1/8W .1% AXIAL RN55E4930BRSL

Description
RES 493ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 493ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 493 OHM 1/8W .1% AXIAL - RN55E4930BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 493 OHM 1/8W .1% AXIAL
RN55E4930BRSL
RES 493 OHM 1/8W .1% AXIAL RN55E4930BRSL
RES 493ohm 1/8W .1% AXIAL

RES 493ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4930BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4930BRSL-ND
Through Hole Resistors RN55E4930BRSL-ND
493 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

493 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4930BRSL RN55E4930BRSL-ND
Product Name RES 493 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 493 ohms 493 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers