Vishay Intertechnology, Inc. RES 475K OHM 1/8W .25% AXIAL RN55E4753CBSL

Description
RES 475Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 475Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475K OHM 1/8W .25% AXIAL - RN55E4753CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475K OHM 1/8W .25% AXIAL
RN55E4753CBSL
RES 475K OHM 1/8W .25% AXIAL RN55E4753CBSL
RES 475Kohm 1/8W .25% AXIAL

RES 475Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4753CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4753CBSL-ND
Through Hole Resistors RN55E4753CBSL-ND
475 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4753CBSL RN55E4753CBSL-ND
Product Name RES 475K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers