Vishay Intertechnology, Inc. RES 4.75K OHM 1/8W 1% AXIAL RN55E4751FRSL

Description
RES 4.75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W 1% AXIAL - RN55E4751FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W 1% AXIAL
RN55E4751FRSL
RES 4.75K OHM 1/8W 1% AXIAL RN55E4751FRSL
RES 4.75Kohm 1/8W 1% AXIAL

RES 4.75Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4751FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4751FRSL-ND
Through Hole Resistors RN55E4751FRSL-ND
4.75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4751FRSL RN55E4751FRSL-ND
Product Name RES 4.75K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details