Vishay Intertechnology, Inc. RES 4.75K OHM 1/8W .25% AXIAL RN55E4751CBSL

Description
RES 4.75Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/8W .25% AXIAL - RN55E4751CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/8W .25% AXIAL
RN55E4751CBSL
RES 4.75K OHM 1/8W .25% AXIAL RN55E4751CBSL
RES 4.75Kohm 1/8W .25% AXIAL

RES 4.75Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4751CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4751CBSL-ND
Through Hole Resistors RN55E4751CBSL-ND
4.75 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4751CBSL RN55E4751CBSL-ND
Product Name RES 4.75K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details