Vishay Intertechnology, Inc. RES 46.4K OHM 1/8W 1% AXIAL RN55E4642FBSL

Description
RES 46.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/8W 1% AXIAL - RN55E4642FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/8W 1% AXIAL
RN55E4642FBSL
RES 46.4K OHM 1/8W 1% AXIAL RN55E4642FBSL
RES 46.4Kohm 1/8W 1% AXIAL

RES 46.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4642FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4642FBSL-ND
Through Hole Resistors RN55E4642FBSL-ND
46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4642FBSL RN55E4642FBSL-ND
Product Name RES 46.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details