Vishay Intertechnology, Inc. RES 4.53K OHM 1/8W .5% AXIAL RN55E4531DBSL

Description
RES 4.53Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/8W .5% AXIAL - RN55E4531DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/8W .5% AXIAL
RN55E4531DBSL
RES 4.53K OHM 1/8W .5% AXIAL RN55E4531DBSL
RES 4.53Kohm 1/8W .5% AXIAL

RES 4.53Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4531DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4531DBSL-ND
Through Hole Resistors RN55E4531DBSL-ND
4.53 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.53 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4531DBSL RN55E4531DBSL-ND
Product Name RES 4.53K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details