Vishay Intertechnology, Inc. RES 442 OHM 1/8W .1% AXIAL RN55E4420BBSL

Description
RES 442ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/8W .1% AXIAL - RN55E4420BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/8W .1% AXIAL
RN55E4420BBSL
RES 442 OHM 1/8W .1% AXIAL RN55E4420BBSL
RES 442ohm 1/8W .1% AXIAL

RES 442ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4420BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4420BBSL-ND
Through Hole Resistors RN55E4420BBSL-ND
442 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

442 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4420BBSL RN55E4420BBSL-ND
Product Name RES 442 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details