Vishay Intertechnology, Inc. RES 432 OHM 1/8W 1% AXIAL RN55E4320FRSL

Description
RES 432ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/8W 1% AXIAL - RN55E4320FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/8W 1% AXIAL
RN55E4320FRSL
RES 432 OHM 1/8W 1% AXIAL RN55E4320FRSL
RES 432ohm 1/8W 1% AXIAL

RES 432ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4320FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4320FRSL-ND
Through Hole Resistors RN55E4320FRSL-ND
432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4320FRSL RN55E4320FRSL-ND
Product Name RES 432 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details