Vishay Intertechnology, Inc. RES 427 OHM 1/8W .1% AXIAL RN55E4270BBSL

Description
RES 427ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/8W .1% AXIAL - RN55E4270BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/8W .1% AXIAL
RN55E4270BBSL
RES 427 OHM 1/8W .1% AXIAL RN55E4270BBSL
RES 427ohm 1/8W .1% AXIAL

RES 427ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4270BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4270BBSL-ND
Through Hole Resistors RN55E4270BBSL-ND
427 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

427 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4270BBSL RN55E4270BBSL-ND
Product Name RES 427 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details