Vishay Intertechnology, Inc. RES 400 OHM 1/8W .5% AXIAL RN55E4000DB14

Description
RES 400ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 400ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 1/8W .5% AXIAL - RN55E4000DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1/8W .5% AXIAL
RN55E4000DB14
RES 400 OHM 1/8W .5% AXIAL RN55E4000DB14
RES 400ohm 1/8W .5% AXIAL

RES 400ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E4000DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E4000DB14-ND
Through Hole Resistors RN55E4000DB14-ND
400 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

400 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E4000DB14 RN55E4000DB14-ND
Product Name RES 400 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details