Vishay Intertechnology, Inc. RES 39.2K OHM 1/8W .25% AXIAL RN55E3922CRSL

Description
RES 39.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/8W .25% AXIAL - RN55E3922CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/8W .25% AXIAL
RN55E3922CRSL
RES 39.2K OHM 1/8W .25% AXIAL RN55E3922CRSL
RES 39.2Kohm 1/8W .25% AXIAL

RES 39.2Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3922CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3922CRSL-ND
Through Hole Resistors RN55E3922CRSL-ND
39.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3922CRSL RN55E3922CRSL-ND
Product Name RES 39.2K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers