Vishay Intertechnology, Inc. RES 3.92K OHM 1/8W 1% AXIAL RN55E3921FB14

Description
RES 3.92Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/8W 1% AXIAL - RN55E3921FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W 1% AXIAL
RN55E3921FB14
RES 3.92K OHM 1/8W 1% AXIAL RN55E3921FB14
RES 3.92Kohm 1/8W 1% AXIAL

RES 3.92Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3921FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3921FB14-ND
Through Hole Resistors RN55E3921FB14-ND
3.92 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.92 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.92Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 61J3670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
61J3670
Resistor,metal Film,3.92Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 61J3670
Resistor,Metal Film,3.92KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.92KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E3921FB14 RN55E3921FB14-ND 61J3670
Product Name RES 3.92K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.92Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details