Vishay Intertechnology, Inc. METAL-FILM,38.0K OHM,0.1%,1/10W,25PPM,AXL,THRU-HOLE,TR RN55E3802BRE6

Description
METAL-FILM,38.0Kohm, 0.1%,1/10W,25PPM,AXL ,THRU-HOLE,TR
Request a Quote Datasheet
Description
METAL-FILM,38.0Kohm, 0.1%,1/10W,25PPM,AXL ,THRU-HOLE,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL-FILM,38.0K OHM,0.1%,1/10W,25PPM,AXL,THRU-HOLE,TR - RN55E3802BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL-FILM,38.0K OHM,0.1%,1/10W,25PPM,AXL,THRU-HOLE,TR
RN55E3802BRE6
METAL-FILM,38.0K OHM,0.1%,1/10W,25PPM,AXL,THRU-HOLE,TR RN55E3802BRE6
METAL-FILM,38.0Kohm, 0.1%,1/10W,25PPM,AXL ,THRU-HOLE,TR

METAL-FILM,38.0Kohm,0.1%,1/10W,25PPM,AXL,THRU-HOLE,TR

Supplier's Site
Through Hole Resistors - RN55E3802BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3802BRE6-ND
Through Hole Resistors RN55E3802BRE6-ND
38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3802BRE6 RN55E3802BRE6-ND
Product Name METAL-FILM,38.0K OHM,0.1%,1/10W,25PPM,AXL,THRU-HOLE,TR Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 38000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details