Vishay Intertechnology, Inc. RES 374 OHM 1/8W .1% AXIAL RN55E3740BBSL

Description
RES 374ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/8W .1% AXIAL - RN55E3740BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/8W .1% AXIAL
RN55E3740BBSL
RES 374 OHM 1/8W .1% AXIAL RN55E3740BBSL
RES 374ohm 1/8W .1% AXIAL

RES 374ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3740BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3740BBSL-ND
Through Hole Resistors RN55E3740BBSL-ND
374 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

374 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3740BBSL RN55E3740BBSL-ND
Product Name RES 374 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details