Vishay Intertechnology, Inc. RES 36.5 OHM 1/8W .1% AXIAL RN55E36R5BB14

Description
RES 36.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/8W .1% AXIAL - RN55E36R5BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/8W .1% AXIAL
RN55E36R5BB14
RES 36.5 OHM 1/8W .1% AXIAL RN55E36R5BB14
RES 36.5ohm 1/8W .1% AXIAL

RES 36.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E36R5BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E36R5BB14-ND
Through Hole Resistors RN55E36R5BB14-ND
36.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E36R5BB14 RN55E36R5BB14-ND
Product Name RES 36.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers