Vishay Intertechnology, Inc. METAL FILM,1/8W,35.7,.1%,25PPM, BULK RN55E35R7BB14

Description
METAL FILM,1/8W,35.7,.1%,2 5PPM, BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,35.7,.1%,2 5PPM, BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,35.7,.1%,25PPM, BULK - RN55E35R7BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,35.7,.1%,25PPM, BULK
RN55E35R7BB14
METAL FILM,1/8W,35.7,.1%,25PPM, BULK RN55E35R7BB14
METAL FILM,1/8W,35.7,.1%,2 5PPM, BULK

METAL FILM,1/8W,35.7,.1%,25PPM, BULK

Supplier's Site
Through Hole Resistors - RN55E35R7BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E35R7BB14-ND
Through Hole Resistors RN55E35R7BB14-ND
35.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

35.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E35R7BB14 RN55E35R7BB14-ND
Product Name METAL FILM,1/8W,35.7,.1%,25PPM, BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details