Vishay Intertechnology, Inc. RES 357K OHM 1/8W .5% AXIAL RN55E3573DR36

Description
RES 357Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/8W .5% AXIAL - RN55E3573DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/8W .5% AXIAL
RN55E3573DR36
RES 357K OHM 1/8W .5% AXIAL RN55E3573DR36
RES 357Kohm 1/8W .5% AXIAL

RES 357Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3573DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3573DR36-ND
Through Hole Resistors RN55E3573DR36-ND
357 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3573DR36 RN55E3573DR36-ND
Product Name RES 357K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details