Vishay Intertechnology, Inc. RES 343K OHM 1/8W .1% AXIAL RN55E3433BB14

Description
RES 343Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 343Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 343K OHM 1/8W .1% AXIAL - RN55E3433BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 343K OHM 1/8W .1% AXIAL
RN55E3433BB14
RES 343K OHM 1/8W .1% AXIAL RN55E3433BB14
RES 343Kohm 1/8W .1% AXIAL

RES 343Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3433BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3433BB14-ND
Through Hole Resistors RN55E3433BB14-ND
343 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

343 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3433BB14 RN55E3433BB14-ND
Product Name RES 343K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 343000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details