Vishay Intertechnology, Inc. Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E3322CRE6

Description
Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E3322CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E3322CRE6
Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E3322CRE6
Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E3322CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3322CRE6-ND
Through Hole Resistors RN55E3322CRE6-ND
33.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3322CRE6 RN55E3322CRE6-ND
Product Name Res Metal Film 33.2K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details