Vishay Intertechnology, Inc. RES 332 OHM 1/8W .25% AXIAL RN55E3320CRSL

Description
RES 332ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/8W .25% AXIAL - RN55E3320CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/8W .25% AXIAL
RN55E3320CRSL
RES 332 OHM 1/8W .25% AXIAL RN55E3320CRSL
RES 332ohm 1/8W .25% AXIAL

RES 332ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3320CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3320CRSL-ND
Through Hole Resistors RN55E3320CRSL-ND
332 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3320CRSL RN55E3320CRSL-ND
Product Name RES 332 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details