Vishay Intertechnology, Inc. Through Hole Resistors RN55E3301FB14

Description
3.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E3301FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3301FB14-ND
Through Hole Resistors RN55E3301FB14-ND
3.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3.3K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E3301FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.3K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E3301FB14
Res Metal Film 3.3K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E3301FB14
Res Metal Film 3.3K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 3.3K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cmf-55 3.3K 1% T-9 Rn55E3301F B14 Vishay - 74R1045 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 3.3K 1% T-9 Rn55E3301F B14 Vishay
74R1045
Cmf-55 3.3K 1% T-9 Rn55E3301F B14 Vishay 74R1045
CMF-55 3.3K 1% T-9 RN55E3301F B14

CMF-55 3.3K 1% T-9 RN55E3301F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E3301FB14-ND RN55E3301FB14 74R1045
Product Name Through Hole Resistors Res Metal Film 3.3K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Cmf-55 3.3K 1% T-9 Rn55E3301F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers