Vishay Intertechnology, Inc. RES 324 OHM 1/8W .5% AXIAL RN55E3240DB14

Description
RES 324ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 324ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/8W .5% AXIAL - RN55E3240DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/8W .5% AXIAL
RN55E3240DB14
RES 324 OHM 1/8W .5% AXIAL RN55E3240DB14
RES 324ohm 1/8W .5% AXIAL

RES 324ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3240DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3240DB14-ND
Through Hole Resistors RN55E3240DB14-ND
324 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

324 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3240DB14 RN55E3240DB14-ND
Product Name RES 324 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details