Vishay Intertechnology, Inc. RES 309 OHM 1/8W .1% AXIAL RN55E3090BBSL

Description
RES 309ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W .1% AXIAL - RN55E3090BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W .1% AXIAL
RN55E3090BBSL
RES 309 OHM 1/8W .1% AXIAL RN55E3090BBSL
RES 309ohm 1/8W .1% AXIAL

RES 309ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3090BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3090BBSL-ND
Through Hole Resistors RN55E3090BBSL-ND
309 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3090BBSL RN55E3090BBSL-ND
Product Name RES 309 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details