Vishay Intertechnology, Inc. RES 305K OHM 1/8W .1% AXIAL RN55E3053BRSL

Description
RES 305Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 305Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 305K OHM 1/8W .1% AXIAL - RN55E3053BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 305K OHM 1/8W .1% AXIAL
RN55E3053BRSL
RES 305K OHM 1/8W .1% AXIAL RN55E3053BRSL
RES 305Kohm 1/8W .1% AXIAL

RES 305Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3053BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3053BRSL-ND
Through Hole Resistors RN55E3053BRSL-ND
305 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

305 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3053BRSL RN55E3053BRSL-ND
Product Name RES 305K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 305000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details