Vishay Intertechnology, Inc. RES 301K OHM 1/8W 1% AXIAL RN55E3013FRSL

Description
RES 301Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W 1% AXIAL - RN55E3013FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W 1% AXIAL
RN55E3013FRSL
RES 301K OHM 1/8W 1% AXIAL RN55E3013FRSL
RES 301Kohm 1/8W 1% AXIAL

RES 301Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3013FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3013FRSL-ND
Through Hole Resistors RN55E3013FRSL-ND
301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3013FRSL RN55E3013FRSL-ND
Product Name RES 301K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details