Vishay Intertechnology, Inc. RES 274K OHM 1/8W .25% AXIAL RN55E2743CBSL

Description
RES 274Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/8W .25% AXIAL - RN55E2743CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/8W .25% AXIAL
RN55E2743CBSL
RES 274K OHM 1/8W .25% AXIAL RN55E2743CBSL
RES 274Kohm 1/8W .25% AXIAL

RES 274Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2743CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2743CBSL-ND
Through Hole Resistors RN55E2743CBSL-ND
274 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2743CBSL RN55E2743CBSL-ND
Product Name RES 274K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details