Vishay Intertechnology, Inc. RES 267 OHM 1/8W .1% AXIAL RN55E2670BRE6

Description
RES 267ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W .1% AXIAL - RN55E2670BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W .1% AXIAL
RN55E2670BRE6
RES 267 OHM 1/8W .1% AXIAL RN55E2670BRE6
RES 267ohm 1/8W .1% AXIAL

RES 267ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2670BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2670BRE6-ND
Through Hole Resistors RN55E2670BRE6-ND
267 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2670BRE6 RN55E2670BRE6-ND
Product Name RES 267 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details