Vishay Intertechnology, Inc. RES 2.61K OHM 1/8W .1% AXIAL RN55E2611BR36

Description
RES 2.61Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/8W .1% AXIAL - RN55E2611BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/8W .1% AXIAL
RN55E2611BR36
RES 2.61K OHM 1/8W .1% AXIAL RN55E2611BR36
RES 2.61Kohm 1/8W .1% AXIAL

RES 2.61Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2611BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2611BR36-ND
Through Hole Resistors RN55E2611BR36-ND
2.61 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2611BR36 RN55E2611BR36-ND
Product Name RES 2.61K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details