Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W .25% AXIAL RN55E2492CBSL

Description
RES 24.9Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W .25% AXIAL - RN55E2492CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W .25% AXIAL
RN55E2492CBSL
RES 24.9K OHM 1/8W .25% AXIAL RN55E2492CBSL
RES 24.9Kohm 1/8W .25% AXIAL

RES 24.9Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2492CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2492CBSL-ND
Through Hole Resistors RN55E2492CBSL-ND
24.9 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2492CBSL RN55E2492CBSL-ND
Product Name RES 24.9K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers