Vishay Intertechnology, Inc. RES 2.32K OHM 1/8W .1% AXIAL RN55E2321BBSL

Description
RES 2.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/8W .1% AXIAL - RN55E2321BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/8W .1% AXIAL
RN55E2321BBSL
RES 2.32K OHM 1/8W .1% AXIAL RN55E2321BBSL
RES 2.32Kohm 1/8W .1% AXIAL

RES 2.32Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2321BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2321BBSL-ND
Through Hole Resistors RN55E2321BBSL-ND
2.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.32 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2321BBSL RN55E2321BBSL-ND
Product Name RES 2.32K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details