Vishay Intertechnology, Inc. RES 22.1K OHM 1/8W 1% AXIAL RN55E2212FRE6

Description
RES 22.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/8W 1% AXIAL - RN55E2212FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/8W 1% AXIAL
RN55E2212FRE6
RES 22.1K OHM 1/8W 1% AXIAL RN55E2212FRE6
RES 22.1Kohm 1/8W 1% AXIAL

RES 22.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2212FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2212FRE6-ND
Through Hole Resistors RN55E2212FRE6-ND
22.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2212FRE6 RN55E2212FRE6-ND
Product Name RES 22.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers