Vishay Intertechnology, Inc. RES 221 OHM 1/8W .25% AXIAL RN55E2210CB14

Description
RES 221ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/8W .25% AXIAL - RN55E2210CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W .25% AXIAL
RN55E2210CB14
RES 221 OHM 1/8W .25% AXIAL RN55E2210CB14
RES 221ohm 1/8W .25% AXIAL

RES 221ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2210CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2210CB14-ND
Through Hole Resistors RN55E2210CB14-ND
221 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

221 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2210CB14 RN55E2210CB14-ND
Product Name RES 221 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details