Vishay Intertechnology, Inc. RES 2.2K OHM 1/8W 1% AXIAL RN55E2201FB14

Description
RES 2.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/8W 1% AXIAL - RN55E2201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/8W 1% AXIAL
RN55E2201FB14
RES 2.2K OHM 1/8W 1% AXIAL RN55E2201FB14
RES 2.2Kohm 1/8W 1% AXIAL

RES 2.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2201FB14-ND
Through Hole Resistors RN55E2201FB14-ND
2.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 20K7264 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
20K7264
Resistors Vishay 20K7264
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E2201FB14 RN55E2201FB14-ND 20K7264
Product Name RES 2.2K OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers