Vishay Intertechnology, Inc. RES 215 OHM 1/8W .5% AXIAL RN55E2150DBSL

Description
RES 215ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/8W .5% AXIAL - RN55E2150DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/8W .5% AXIAL
RN55E2150DBSL
RES 215 OHM 1/8W .5% AXIAL RN55E2150DBSL
RES 215ohm 1/8W .5% AXIAL

RES 215ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2150DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2150DBSL-ND
Through Hole Resistors RN55E2150DBSL-ND
215 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2150DBSL RN55E2150DBSL-ND
Product Name RES 215 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers