Vishay Intertechnology, Inc. RES 20 OHM 1/8W .1% AXIAL RN55E20R0BRE6

Description
RES 20ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1/8W .1% AXIAL - RN55E20R0BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/8W .1% AXIAL
RN55E20R0BRE6
RES 20 OHM 1/8W .1% AXIAL RN55E20R0BRE6
RES 20ohm 1/8W .1% AXIAL

RES 20ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E20R0BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E20R0BRE6-ND
Through Hole Resistors RN55E20R0BRE6-ND
20 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E20R0BRE6 RN55E20R0BRE6-ND
Product Name RES 20 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details