Vishay Intertechnology, Inc. RES 19.3K OHM 1/8W .1% AXIAL RN55E1932BRSL

Description
RES 19.3Kohm 1/8W .1% AXIAL
Request a Quote
Description
RES 19.3Kohm 1/8W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 19.3K OHM 1/8W .1% AXIAL - RN55E1932BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.3K OHM 1/8W .1% AXIAL
RN55E1932BRSL
RES 19.3K OHM 1/8W .1% AXIAL RN55E1932BRSL
RES 19.3Kohm 1/8W .1% AXIAL

RES 19.3Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55E1932BRSL
Product Name RES 19.3K OHM 1/8W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details