Vishay Intertechnology, Inc. RES 1.91K OHM 1/8W .5% AXIAL RN55E1911DRE6

Description
RES 1.91Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/8W .5% AXIAL - RN55E1911DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/8W .5% AXIAL
RN55E1911DRE6
RES 1.91K OHM 1/8W .5% AXIAL RN55E1911DRE6
RES 1.91Kohm 1/8W .5% AXIAL

RES 1.91Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1911DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1911DRE6-ND
Through Hole Resistors RN55E1911DRE6-ND
1.91 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1911DRE6 RN55E1911DRE6-ND
Product Name RES 1.91K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details