Vishay Intertechnology, Inc. RES 18.2K OHM 1/8W .5% AXIAL RN55E1822DRE6

Description
RES 18.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/8W .5% AXIAL - RN55E1822DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/8W .5% AXIAL
RN55E1822DRE6
RES 18.2K OHM 1/8W .5% AXIAL RN55E1822DRE6
RES 18.2Kohm 1/8W .5% AXIAL

RES 18.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1822DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1822DRE6-ND
Through Hole Resistors RN55E1822DRE6-ND
18.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1822DRE6 RN55E1822DRE6-ND
Product Name RES 18.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers