Vishay Intertechnology, Inc. RES 17.8K OHM 1/8W .1% AXIAL RN55E1782BBSL

Description
RES 17.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/8W .1% AXIAL - RN55E1782BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W .1% AXIAL
RN55E1782BBSL
RES 17.8K OHM 1/8W .1% AXIAL RN55E1782BBSL
RES 17.8Kohm 1/8W .1% AXIAL

RES 17.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1782BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1782BBSL-ND
Through Hole Resistors RN55E1782BBSL-ND
17.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1782BBSL RN55E1782BBSL-ND
Product Name RES 17.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details