Vishay Intertechnology, Inc. Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R RN55E1671BRE6

Description
Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R - RN55E1671BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R
RN55E1671BRE6
Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R RN55E1671BRE6
Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E1671BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1671BRE6-ND
Through Hole Resistors RN55E1671BRE6-ND
1.67 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.67 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1671BRE6 RN55E1671BRE6-ND
Product Name Res Metal Film 1.67K Ohm 0.1% 1/8W 25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details