RES 164ohm 1/8W .5% AXIAL
164 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN55E1640DBSL | RN55E1640DBSL-ND |
| Product Name | RES 164 OHM 1/8W .5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 164 ohms | 164 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |