Vishay Intertechnology, Inc. RES 162K OHM 1/8W .25% AXIAL RN55E1623CB14

Description
RES 162Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/8W .25% AXIAL - RN55E1623CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/8W .25% AXIAL
RN55E1623CB14
RES 162K OHM 1/8W .25% AXIAL RN55E1623CB14
RES 162Kohm 1/8W .25% AXIAL

RES 162Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1623CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1623CB14-ND
Through Hole Resistors RN55E1623CB14-ND
162 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1623CB14 RN55E1623CB14-ND
Product Name RES 162K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers