Vishay Intertechnology, Inc. RES 15.4K OHM 1/8W .5% AXIAL RN55E1542DBSL

Description
RES 15.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/8W .5% AXIAL - RN55E1542DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/8W .5% AXIAL
RN55E1542DBSL
RES 15.4K OHM 1/8W .5% AXIAL RN55E1542DBSL
RES 15.4Kohm 1/8W .5% AXIAL

RES 15.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1542DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1542DBSL-ND
Through Hole Resistors RN55E1542DBSL-ND
15.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1542DBSL RN55E1542DBSL-ND
Product Name RES 15.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details