1.5 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 1.5Mohm 1/8W .1% AXIAL
RES 1.5M OHM 1/8W .1% AXIAL
CMF-55 1.5M .1% T-9 RN55E1504B B14
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55E1504BB14-ND | RN55E1504BB14 | RN55E1504BB14 | 80K5336 |
| Product Name | Through Hole Resistors | RES 1.5M OHM 1/8W .1% AXIAL | Through Hole Resistors | Cmf-55 1.5M .1% T-9 Rn55E1504B B14 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |