Vishay Intertechnology, Inc. RES 1.5K OHM 1/8W .5% AXIAL RN55E1501DRSL

Description
RES 1.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/8W .5% AXIAL - RN55E1501DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/8W .5% AXIAL
RN55E1501DRSL
RES 1.5K OHM 1/8W .5% AXIAL RN55E1501DRSL
RES 1.5Kohm 1/8W .5% AXIAL

RES 1.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1501DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1501DRSL-ND
Through Hole Resistors RN55E1501DRSL-ND
1.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1501DRSL RN55E1501DRSL-ND
Product Name RES 1.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details