Vishay Intertechnology, Inc. RES 150 OHM 1/8W 1% AXIAL RN55E1500FRSL

Description
RES 150ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/8W 1% AXIAL - RN55E1500FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 1% AXIAL
RN55E1500FRSL
RES 150 OHM 1/8W 1% AXIAL RN55E1500FRSL
RES 150ohm 1/8W 1% AXIAL

RES 150ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1500FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1500FRSL-ND
Through Hole Resistors RN55E1500FRSL-ND
150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1500FRSL RN55E1500FRSL-ND
Product Name RES 150 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details