Vishay Intertechnology, Inc. Through Hole Resistors RN55E1500BB14

Description
150 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1500BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1500BB14-ND
Through Hole Resistors RN55E1500BB14-ND
150 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 150 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole - RN55E1500BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
RN55E1500BB14
Res Metal Film 150 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN55E1500BB14
Res Metal Film 150 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 150 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1500BB14-ND RN55E1500BB14
Product Name Through Hole Resistors Res Metal Film 150 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers